Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AW12PKBGXAX Monoblock

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW12PKBGXAX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW12PKBGXAX
Category
One-room air conditioners, which sit in a window or wall opening, with interior controls. Interior air is cooled as a fan blows it over the evaporator. On the exterior the air is heated as a second fan blows it over the condenser. In this process, heat is drawn from the room and discharged to the environment. A large house or building may have several such units, permitting each room to be cooled separately.
window & through-wall air conditioners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11584
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Aug 2017 11:27:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung AW12PKBGXAX Monoblock:
This short summary of the Samsung AW12PKBGXAX Monoblock data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung AW12PKBGXAX, 31 kg
Long summary description Samsung AW12PKBGXAX Monoblock :

Samsung AW12PKBGXAX. Weight: 31 kg

This is an auto-generated long summary of Samsung AW12PKBGXAX Monoblock based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Type *
Characteristics of the device.
Monoblock
Air conditioner functions *
The modes of the air conditioner e.g. heating, cooling.
Cooling, Dehumidifying
Cooling energy efficiency (EER, W/W) *
9.8
Dehumidifying capacity
1.35 l/h
Technical details
Timer
Yes
Design
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31 kg
X