location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AW05N0AGXAX air conditioner Split system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW05N0AGXAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW05N0AGXAX
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 00:38:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung AW05N0AGXAX air conditioner Split system:
This short summary of the Samsung AW05N0AGXAX air conditioner Split system data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AW05N0AGXAX, Split system, Cooling, 1480 W, 5050 BTU/h, 0.55 l/h, 520 W

Long summary description Samsung AW05N0AGXAX air conditioner Split system:
This is an auto-generated long summary of Samsung AW05N0AGXAX air conditioner Split system based on the first three specs of the first five spec groups.

Samsung AW05N0AGXAX. Type: Split system, Air conditioner functions: Cooling, Cooling capacity in watts (max): 1480 W. Power consumption (cooling) (max): 520 W, Power requirements: 115 V, 60 Hz. Indoor unit noise level (high speed): 55 dB. Outdoor unit noise level: 59 dB. Weight: 15 kg, Dimensions (WxDxH): 435 x 326 x 283 mm

Features
Type *
Split system
Air conditioner functions *
Cooling
Cooling energy efficiency (EER, W/W)
9.7
Cooling capacity in watts (max)
1480 W
Cooling capacity (max)
5050 BTU/h
Built-in display
No
Timer
No
Remotely operated
No
Dehumidifying capacity
0.55 l/h
Power
Power consumption (cooling) (max)
520 W
Power requirements
115 V, 60 Hz
Indoor unit
Indoor unit noise level (high speed) *
55 dB
Outdoor unit
Outdoor unit noise level *
59 dB
Weight & dimensions
Weight
15 kg
Dimensions (WxDxH)
435 x 326 x 283 mm