Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AS18TUBAXAX Split system air conditioner

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS18TUBAXAX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS18TUBAXAX
Category
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
split-system air conditioners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7089
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 19 Aug 2017 00:18:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung AS18TUBAXAX Split system air conditioner:
This short summary of the Samsung AS18TUBAXAX Split system air conditioner data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung AS18TUBAXAX, 1830 W, 9.2 kg, 890 x 210 x 285 mm, 52 dB, 39 kg, 720 x 265 x 548 mm
Long summary description Samsung AS18TUBAXAX Split system air conditioner :

Samsung AS18TUBAXAX. Power consumption (cooling) (max): 1830 W. Indoor unit weight: 9.2 kg, Indoor unit dimensions (WxDxH): 890 x 210 x 285 mm. Outdoor unit noise level: 52 dB, Outdoor unit weight: 39 kg, Outdoor unit dimensions (WxDxH): 720 x 265 x 548 mm. Noise level (low speed): 31 dB, Noise level (high speed): 40 dB

This is an auto-generated long summary of Samsung AS18TUBAXAX Split system air conditioner based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Type *
Characteristics of the device.
Split system
Air conditioner functions *
The modes of the air conditioner e.g. heating, cooling.
Cooling, Dehumidifying
Cooling capacity in watts (max)
5200 W
Cooling capacity (max)
Maximum cooling capacity of the air conditioner.
17850 BTU/h
Timer
Yes
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
Yes
Dehumidifying capacity
1.8 l/h
Power
Power consumption (cooling) (max)
1830 W
Indoor unit
Indoor units quantity
1
Indoor unit
Indoor unit weight
9.2 kg
Indoor unit dimensions (WxDxH)
890 x 210 x 285 mm
Outdoor unit
Outdoor unit noise level *
52 dB
Outdoor units quantity
1
Outdoor unit weight
39 kg
Outdoor unit dimensions (WxDxH)
720 x 265 x 548 mm
Other features
Dehumidifier function
Yes
Sound emission
Noise level (low speed)
31 dB
Noise level (high speed)
How loud the device is when used at high speed.
40 dB
X