location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AS12TUBAXAX air conditioner Split system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS12TUBAXAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS12TUBAXAX
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 00:39:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung AS12TUBAXAX air conditioner Split system:
This short summary of the Samsung AS12TUBAXAX air conditioner Split system data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AS12TUBAXAX, Split system, Cooling, Dehumidifying, Heating, 12000 BTU/h, 1.2 l/h, 1200 W, 8.4 kg

Long summary description Samsung AS12TUBAXAX air conditioner Split system:
This is an auto-generated long summary of Samsung AS12TUBAXAX air conditioner Split system based on the first three specs of the first five spec groups.

Samsung AS12TUBAXAX. Type: Split system, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity (max): 12000 BTU/h. Power consumption (cooling) (max): 1200 W. Indoor unit weight: 8.4 kg, Indoor unit dimensions (WxDxH): 820 x 210 x 285 mm. Outdoor unit noise level: 50 dB, Outdoor unit weight: 25 kg, Outdoor unit dimensions (WxDxH): 660 x 240 x 470 mm. Noise level (low speed): 26 dB, Noise level (high speed): 35 dB

Features
Type *
Split system
Air conditioner functions *
Cooling, Dehumidifying, Heating
Cooling capacity (max)
12000 BTU/h
Dehumidifying capacity
1.2 l/h
Power
Power consumption (cooling) (max)
1200 W
Indoor unit
Indoor units quantity
1
Indoor unit weight
8.4 kg
Indoor unit
Indoor unit dimensions (WxDxH)
820 x 210 x 285 mm
Outdoor unit
Outdoor unit noise level *
50 dB
Outdoor units quantity
1
Outdoor unit weight
25 kg
Outdoor unit dimensions (WxDxH)
660 x 240 x 470 mm
Sound emission
Noise level (low speed)
26 dB
Noise level (high speed)
35 dB
Other features
Dehumidifier function
Yes