X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" CRT Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ19JS9T
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:12:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11320
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Samsung 19" CRT Display:
The short editorial description of Samsung 19" CRT Display
Samsung SyncMaster 955DF
Short summary description Samsung 19" CRT Display:
This short summary of the Samsung 19" CRT Display data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 19" CRT Display, DynaFlat, 50 - 160 Hz, 30 - 85 kHz, 1600 x 1200 pixels, 440 x 460 x 461 mm
Long summary description Samsung 19" CRT Display:
This is an auto-generated long summary of Samsung 19" CRT Display based on the first three specs of the first five spec groups.
Samsung 19" CRT Display. Display diagonal: 48.3 cm (19"), Type: DynaFlat, Viewable size, vertical: 27.5 cm. Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 440 x 460 x 461 mm, Weight: 21 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
DynaFlat
Viewable size, vertical
27.5 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
36.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 85 kHz
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.20 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 460 x 461 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21 kg