Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 955B 19CRT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN19LS9T
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9977
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT :
The short editorial description of Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT

1600x1200 TCO95 30-85kHz Highlight zone
More>>>

Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT:
The official marketing text of Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT as supplied by the manufacturer
When you spend most of your life in front of a monitor, it ¡s really important to enjoy what you are looking at. It helps even more when the picture performance is so exhilarating that you marvel at your capabilities. You can even find yourself compelled to do things you never thought possible. 19" (18" Viewable) Flat Square Tube with multi-layer coating Supports maximum resolution of 1600x1200 at 68Hz refresh rate HIGHLIGHT ZONETM helps you enjoy entertainment more vividly Save space with the Compact & Slim Design Display DirectorTM provides various digital controls What you see is what you get with Natural ColorTM software Stand Type Multi-Media Speaker is available (User Optional)
Short summary description Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT:
This short summary of the Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung monitor 955B 19CRT, 48.3 cm (19"), Display / CRT conventional - desktop, 45.7 cm, 50 - 160 Hz, 30 - 85 kHz, FST, Multi-Layer Coating
Long summary description Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT :

Samsung monitor 955B 19CRT. Display diagonal: 48.3 cm (19"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 45.7 cm. Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 440 x 454 x 460 mm, Weight: 1.9 kg. Certification: UL, CSA, TUV, CB, NEMKO, Korea EK, CCIB, PSB, NOM, GOST, CDRH, IRAM, FCC, CE, VCCI, C-tick, BSMI, Mi

This is an auto-generated long summary of Samsung monitor 955B 19CRT 19" 1600 x 1200pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size diagonal
45.7 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 85 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.22
Display
The description of display that can includes display type, resolution, size etc.
FST, Multi-Layer Coating
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Management features
User controls
Brightness, Contrast, Position, Size, Zoom, Parallelogram, Rotation, Pincushion, Trapezoid, Pinbalance, Linearity, Moire, Color Temperature, Degauss, Recall, Video Input level, Display Timing, Menu Color, Menu Duration, Halftone, Languages, OSD Lock/Unlock, Highlight Zone
Certificates
Certification
UL, CSA, TUV, CB, NEMKO, Korea EK, CCIB, PSB, NOM, GOST, CDRH, IRAM, FCC, CE, VCCI, C-tick, BSMI, Mic, ICES, TUV GS, MPRII, TCO95
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 454 x 460 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
X