location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AA-SK2NWBB keyboard Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA-SK2NWBB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA-SK2NWBB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:55:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung AA-SK2NWBB keyboard Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Mini
  • - Black
Long product name Samsung AA-SK2NWBB keyboard Bluetooth Black :
The long product name of Samsung AA-SK2NWBB keyboard Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, Black
More>>>
Samsung AA-SK2NWBB keyboard Bluetooth Black:
The official description of Samsung AA-SK2NWBB keyboard Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now there’s a smart way to type with a slim and stylish aluminium keyboard. Using Bluetooth® wireless technology it quickly connects to your Blutooth® enabled PC without the need for wires. Its island keyboard design, with low-profile, isolated keys also help to make it easy and as comfortable as possible to type – almost anywhere, including your lap.

Slim and stylish wireless keyboard
The ultra slim and stylish aluminium keyboard uses Bluetooth® wireless technology to help to quickly connect to your Bluetooth® enabled PC without cables. So it’s easy and comfortable to type where you like within range. Its compact, space saving design will fit neatly on a desk, table or other flat surfaces – including your lap.

Isolated keys for typing
Enjoy an outstanding keystroke with an island keyboard that enables fast and accurate typing, regardless of where the keys are located. The low-profile, isolated keys also provide a crisp and responsive feel, with optimised spacing for outstanding comfort.

Short summary description Samsung AA-SK2NWBB keyboard Bluetooth Black:
This short summary of the Samsung AA-SK2NWBB keyboard Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AA-SK2NWBB, Mini, Wireless, Bluetooth, Black

Long summary description Samsung AA-SK2NWBB keyboard Bluetooth Black:
This is an auto-generated long summary of Samsung AA-SK2NWBB keyboard Bluetooth Black based on the first three specs of the first five spec groups.

Samsung AA-SK2NWBB. Keyboard form factor: Mini, Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard number of keys: 80. Product colour: Black

Keyboard
Device interface *
Bluetooth
Keyboard form factor *
Mini
Keyboard number of keys
80
Hot keys
Yes
Connectivity technology
Wireless
Purpose
Universal
Design
Backlight *
No
Wrist rest
No
Product colour *
Black
LED indicators
Yes
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
296 x 127.5 x 15.2 mm