X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" 753S CRT 1280x1024@60Hz/MPRII
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
684791
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:55:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7358
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Short summary description Samsung 17" 753S CRT 1280x1024@60Hz/MPRII:
This short summary of the Samsung 17" 753S CRT 1280x1024@60Hz/MPRII data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 17" 753S CRT 1280x1024@60Hz/MPRII, FST, 50 - 160 Hz, 30 - 70 kHz, TCO '99, 398 x 400 x 412 mm, 1280 x 1024 pixels
Long summary description Samsung 17" 753S CRT 1280x1024@60Hz/MPRII:
This is an auto-generated long summary of Samsung 17" 753S CRT 1280x1024@60Hz/MPRII based on the first three specs of the first five spec groups.
Samsung 17" 753S CRT 1280x1024@60Hz/MPRII. Display diagonal: 43.2 cm (17"), Type: FST, Vertical scan range: 50 - 160 Hz. Display resolution: 1280 x 1024 pixels. Power consumption (typical): 80 W. Dimensions (WxDxH): 398 x 400 x 412 mm, Weight: 15 kg. Certification: TCO '99
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
FST
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.23 mm
Display refresh rates
Frequency at which the entire display is redrawn based on resolution.
1152 x 864@77 Hz; 1024x768@85Hz; 800x600@109Hz; 640x480@134Hz
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Recommended resolution
1024x768/85Hz
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
80 W
Bandwidth
Monitor max. video input bandwidth
110 MHz
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
TÜV, UL, CSA
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
EPA, Energy 2000
Certificates
Certification
TCO '99
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
15 pin D-Sub
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 400 x 412 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg