location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sagemcom Sixty White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sagemcom Check ‘Sagemcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sixty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
253507868
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Sagemcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sagemcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 05:40:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sagemcom Sixty White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk White
  • - Answering machine
  • - 150 entries
  • - Built-in display
  • - Talk time: 10 h Standby time: 120 h
Long product name Sagemcom Sixty White :
The long product name of Sagemcom Sixty White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tactile keypad, Alphanumeric display, Answer Machine 20 min, White
More>>>
Short summary description Sagemcom Sixty White:
This short summary of the Sagemcom Sixty White data-sheet is auto-generated and uses the product title and the first six key specs.

Sagemcom Sixty, 150 entries, White

Long summary description Sagemcom Sixty White:
This is an auto-generated long summary of Sagemcom Sixty White based on the first three specs of the first five spec groups.

Sagemcom Sixty. Phonebook capacity: 150 entries. Product colour: White. Number of handsets included: 1

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:43:54
Uk has collected 2 expert reviews for Sagemcom Sixty White and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%