Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - License type: Full
- - 5 license(s)
- - Software type: Box
- - Language version: German, French, Italian
Long product name SAD mytuning utilities Full 5 license(s)
:
Box, 5 User, Full version, De/It/Fr
The long product name of SAD mytuning utilities Full 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Box, 5 User, Full version, De/It/Fr
More>>>
Short summary description SAD mytuning utilities Full 5 license(s):
This short summary of the SAD mytuning utilities Full 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
SAD mytuning utilities, Full, Box, 5 license(s), German, French, Italian, 1GHz, 200 MB
Long summary description SAD mytuning utilities Full 5 license(s):
This is an auto-generated long summary of SAD mytuning utilities Full 5 license(s) based on the first three specs of the first five spec groups.
SAD mytuning utilities. License type: Full, Software type: Box, License quantity: 5 license(s). Minimum processor: 1GHz, Minimum storage drive space: 200 MB, Compatible operating systems: MS Windows® 10 (32/64 Bit), MS Windows® 8, 8.1 (32/64 Bit), MS Windows® 7 (32/64 Bit), MS...