Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta Compacteo Ergo Cyclonic Eco Cylinder vacuum 1.5L 2000W Black,Green

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compacteo Ergo Cyclonic Eco
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RO5342
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3221610089903
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34221
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta Compacteo Ergo Cyclonic Eco Cylinder vacuum 1.5L 2000W Black,Green:
This short summary of the Rowenta Compacteo Ergo Cyclonic Eco Cylinder vacuum 1.5L 2000W Black,Green data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta Compacteo Ergo Cyclonic Eco, 2000 W, Cylinder vacuum, Dust bag, 1.5 L, Black, Green, Metal
Long summary description Rowenta Compacteo Ergo Cyclonic Eco Cylinder vacuum 1.5L 2000W Black,Green :

Rowenta Compacteo Ergo Cyclonic Eco. Maximum input power: 2000 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Cleaning type: Dry

This is an auto-generated long summary of Rowenta Compacteo Ergo Cyclonic Eco Cylinder vacuum 1.5L 2000W Black,Green based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Maximum input power *
The maximum power that can be inputted into the device.
2000 W
Design
Type *
Characteristics of the device.
Cylinder vacuum
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Dust bag
Dust capacity *
The space that the product e.g. vacuum cleaner,vacuum cleaner bag has for dust.
1.5 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Green
Tube material
The material the tube is made of.
Metal
Cordless
No
Tube type
Telescopic
Electronic on/off switch
Yes
Performance
Vacuum air filtering *
There is a device in the vacuum cleaner for filtering the air (removing certain particples). One of the best is the HEPA filterning system which traps the fine particles (such as pollen and dust mite feces) which trigger allergy and asthma symptoms.
HEPA
Dirt separating method *
Filtering
Cleaning type *
Way in which device cleans something or itself.
Dry
Performance
Proper use *
The intended application of the product.
Home
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
86 dB
Operating radius *
The radius is a meausrement from the centre to the circumference (edge) of a circle or sphere. It is equal to half the diameter.
7.9 m
HEPA class
HEPA 10
Ergonomics
Side protection
Yes
Packaging content
Hard floor brush
Yes
Upholstery nozzle included
Yes
Brush tool
Yes
Crevice tool
Yes
Parquet brush
Yes
Other features
Telescopic tube
Yes
Country Distributor
Deutschland 1 distributor(s)