location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RO2121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RO2121
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 05:40:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3 L 2100 W Blue
  • - Dry Bagless
  • - HEPA Filtering
  • - Cordless
More>>>
Short summary description Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless:
This short summary of the Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta RO2121, 2100 W, Cylinder vacuum, Dry, Bagless, 3 L, HEPA

Long summary description Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless:
This is an auto-generated long summary of Rowenta RO2121 vacuum 3 L Cylinder vacuum Dry 2100 W Bagless based on the first three specs of the first five spec groups.

Rowenta RO2121. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Blue

Power
Maximum input power *
2100 W
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Blue
Tube material
Metal
Cordless
Yes
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 10
Air filtration stages quantity
10
Proper use *
Home
Other features
Telescopic tube
Yes