location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RO 8252
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RO 8252
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3221610083505
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:00:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L Black, Green
  • - Dry Bagless
  • - HEPA Filtering 68 dB
  • - Operating radius: 11 m
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless:
This short summary of the Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta RO 8252, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Filtering

Long summary description Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless:
This is an auto-generated long summary of Rowenta RO 8252 vacuum 2 L Cylinder vacuum Dry Bagless based on the first three specs of the first five spec groups.

Rowenta RO 8252. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 68 dB. Product colour: Black, Green

Power
Suction power
1900 AW
Annual energy consumption *
30.5 kWh
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Green
Tube type
Telescopic
Tube material
Metal
Cordless
No
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Noise level *
68 dB
Operating radius
11 m
Green (Eco) compliant
Yes
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Carrying handle(s)
Yes
Weight & dimensions
Weight
11 kg
Package width
380 mm
Package depth
390 mm
Package height
570 mm
Packaging content
Crevice tool
Yes
Integrated fold-out crevice tool
Yes
Upholstery nozzle included
Yes