Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta COMPACTEO ERGO ECO Cylinder vacuum 3L 1300W Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COMPACTEO ERGO ECO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RO 5255
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7616
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta COMPACTEO ERGO ECO Cylinder vacuum 3L 1300W Black,Silver:
This short summary of the Rowenta COMPACTEO ERGO ECO Cylinder vacuum 3L 1300W Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta COMPACTEO ERGO ECO, 1300 W, Cylinder vacuum, Dust bag, 3 L, Black, Silver, Metal
Long summary description Rowenta COMPACTEO ERGO ECO Cylinder vacuum 3L 1300W Black,Silver :

Rowenta COMPACTEO ERGO ECO. Maximum input power: 1300 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 3 L. Cleaning type: Dry, Proper use: Home, Operating radius: 7.9 m

This is an auto-generated long summary of Rowenta COMPACTEO ERGO ECO Cylinder vacuum 3L 1300W Black,Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Maximum input power *
The maximum power that can be inputted into the device.
1300 W
Design
Type *
Characteristics of the device.
Cylinder vacuum
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Dust bag
Dust capacity *
The space that the product e.g. vacuum cleaner,vacuum cleaner bag has for dust.
3 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Tube material
The material the tube is made of.
Metal
Cordless
No
Tube type
Telescopic
Electronic on/off switch
Yes
Performance
Cleaning type *
Way in which device cleans something or itself.
Dry
Performance
Proper use *
The intended application of the product.
Home
Operating radius *
The radius is a meausrement from the centre to the circumference (edge) of a circle or sphere. It is equal to half the diameter.
7.9 m
Ergonomics
Dust bag full indicator
Yes
Side protection
Yes
Packaging content
Hard floor brush
Yes
Upholstery nozzle included
Yes
Brush tool
Yes
Crevice tool
Yes
Other features
Telescopic tube
Yes