Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW 5135
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW 5135 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4210101927687
Category
Metal and plastic devices which are used to iron/press clothes and sheets.
irons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23962
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 22 Sep 2017 07:01:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron :
The short editorial description of Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron

Rowenta DW 5135 Focus
More>>>
Short summary description Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron:
This short summary of the Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta DW 5135, Dry & Steam iron, Stainless Steel soleplate, 2.5 m, 180 g/min, Violet, 40 g/min
Long summary description Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron :

Rowenta DW 5135. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 2.5 m. Power: 2400 W. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm

This is an auto-generated long summary of Rowenta DW 5135 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Type *
Characteristics of the device.
Dry & Steam iron
Soleplate type *
The catergory of soleplate, which is a metal plate forming the base of an electric iron, machine saw, or other machine.
Stainless Steel soleplate
Variable steam *
The amount of steam produced by the device can be changed.
Yes
Cord length *
The distance from one end of the cord (cable) to the other.
2.5 m
Steam boost performance *
Performance of 'steam boost', that makes ironing more effective.
180 g/min
Auto power off *
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Violet
Steam boost function *
This is an iron which has a 'steam boost' function to improve performance.
Yes
Continuous steam performance *
40 g/min
Water tank capacity *
The total amount of water which the tank can hold.
0.3 L
Vertical steam function *
Yes
Features
Cordless *
No
Self-cleaning
The device cleans itself.
Yes
Anti-drip function
Yes
Anti-scale system
Yes
Spray function
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2400 W
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
145 mm
Package depth
The distance from the front to the back of the packaging.
320 mm
Package height
The distance from the top to the bottom of the packaging.
180 mm
Package weight
Weight of the packaged product.
2.02 kg
Country Distributor
Deutschland 1 distributor(s)