Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta DW 5130 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW 5130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW 5130
Category
Metal and plastic devices which are used to iron/press clothes and sheets.
irons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7763
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 22 Sep 2017 07:01:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta DW 5130 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron:
This short summary of the Rowenta DW 5130 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta DW 5130, Dry & Steam iron, Stainless Steel soleplate, 180 g/min, Violet, 40 g/min, 0.3 L
Long summary description Rowenta DW 5130 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron :

Rowenta DW 5130. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Steam boost performance: 180 g/min. Power: 2400 W

This is an auto-generated long summary of Rowenta DW 5130 Dry & Steam iron Stainless Steel soleplate 2400W Violet iron based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Type *
Characteristics of the device.
Dry & Steam iron
Soleplate type *
The catergory of soleplate, which is a metal plate forming the base of an electric iron, machine saw, or other machine.
Stainless Steel soleplate
Variable steam *
The amount of steam produced by the device can be changed.
Yes
Steam boost performance *
Performance of 'steam boost', that makes ironing more effective.
180 g/min
Colour of product *
The colour e.g. red, blue, green, black, white.
Violet
Steam boost function *
This is an iron which has a 'steam boost' function to improve performance.
Yes
Continuous steam performance *
40 g/min
Water tank capacity *
The total amount of water which the tank can hold.
0.3 L
Vertical steam function *
Yes
Features
Self-cleaning
The device cleans itself.
Yes
Anti-scale system
Yes
Spray function
Yes
Adjustable thermostat
There is a thermostat to control the temperature of the device.
Yes
Soft grip
Yes
Ergonomics
Ergonomic design
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2400 W
Other features
Extra large water inlet
Yes
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)