location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG 8840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG 8840 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black :
The long product name of Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Featuring 5.2 bars pressure with a steam output of up to 120 g/min, the Pro Perfect Partner of ...
More>>>
Short summary description Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black:
This short summary of the Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta DG 8840, Stainless Steel soleplate, 5.2 bar, 1.4 L, 120 g/min, Black, 2 min

Long summary description Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black:
This is an auto-generated long summary of Rowenta DG 8840 steam ironing station 1.4 L Stainless Steel soleplate Black based on the first three specs of the first five spec groups.

Rowenta DG 8840. Soleplate type: Stainless Steel soleplate, Maximum steam pressure: 5.2 bar, Water tank capacity: 1.4 L. Weight: 5.6 kg. Maximum input power: 2200 W

Features
Maximum steam pressure *
5.2 bar
Water tank capacity *
1.4 L
Removable water tank
Yes
Heating time
2 min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Variable steam
Yes
Soleplate type *
Stainless Steel soleplate
Automatic anti-calc *
Yes
Features
Product colour *
Black
Anti-scale system
Yes
On/off switch
Yes
Indication
Indication light
Yes
Steam-ready light
Yes
Weight & dimensions
Weight
5.6 kg
Other features
Maximum input power
2200 W