Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT 3818
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT 3818
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3045386356355
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25726
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 26 Aug 2017 13:34:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker :
The short editorial description of Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker

CT3818, 730-870W, 220-240V
More>>>

Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker:
The official marketing text of Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker as supplied by the manufacturer
- On/Off indicator light.
- Visible water level.
- Anti-drip removable filter-holder.
- Capacity of 10-15 cups.
- Stainless steel thermal jug.
- Automatic stop.
Short summary description Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker:
This short summary of the Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta CT 3818, Freestanding, Drip coffee maker, Black, Silver, Stainless steel, 1.5 L, 15 cups
Long summary description Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker :

Rowenta CT 3818. Case design: Freestanding, Product type: Drip coffee maker, Colour of product: Black, Silver. Water tank capacity: 1.5 L, Capacity in cups: 15 cups, Coffee maker type: Semi-auto. Power: 800 W, AC input voltage: 220-240. Width: 240 mm, Depth: 200 mm, Height: 335 mm

This is an auto-generated long summary of Rowenta CT 3818 freestanding Semi-auto Drip coffee maker 1.5L 15cups Black,Silver coffee maker based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Drip coffee maker
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Housing material
Stainless steel
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.5 L
Capacity in cups *
The number of cups of liquid that the product can contain.
15 cups
Coffee making *
Yes
Coffee maker type *
The type of coffee maker e.g. manual, fully-auto.
Semi-auto
Built-in grinder *
No
Milk tank
No
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Ergonomics
Detachable swing filter
Yes
Cord storage
Yes
Illuminated on/off switch
Yes
Built-in light
There is a light which is inside/on the outside of the product.
No
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
800 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
240 mm
Depth
The distance from the front to the back of something.
200 mm
Height
The measurement of the product from head to foot or from base to top.
335 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.17 kg
Other features
Jug
Yes
Country Distributor
Deutschland 1 distributor(s)