location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roocase Check ‘Roocase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-View Multi Angle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-KDLFIRE-DV-MA
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Roocase’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roocase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 17.8 cm (7") Magenta
  • - Leather
  • - Stand mode
Long product name Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta :
The long product name of Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-View Multi Angle Leather Case Cover for Kindle Fire 7-Inch Tablet - Magenta
More>>>
Short summary description Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta:
This short summary of the Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Roocase Dual-View Multi Angle, Cover, Amazon, Kindle Fire 7", 17.8 cm (7")

Long summary description Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta:
This is an auto-generated long summary of Roocase Dual-View Multi Angle 17.8 cm (7") Cover Magenta based on the first three specs of the first five spec groups.

Roocase Dual-View Multi Angle. Case type: Cover, Brand compatibility: Amazon, Compatibility: Kindle Fire 7", Maximum screen size: 17.8 cm (7")