location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rollei Check ‘Rollei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compactline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10430
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Rollei’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rollei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Red
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Warranty: 2 years
Long product name Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red :
The long product name of Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10430 - Compactline 130, 10MP (3264 x 2448), 3x Optical Zoom, 4x Digital Zoom, CCD (1/2.5-inch), 2.5-inch TFT LCD, 32MB, SD/SDHC(16GB), USB2.0, Motion-JPEG (AVI), JPEG (EXIF 2.2) DCF, DPOF, 2 x AA, 120g, red
More>>>
Short summary description Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red:
This short summary of the Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Rollei Compactline 130, 10 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Red

Long summary description Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red:
This is an auto-generated long summary of Rollei Compactline 130 1/2.5" Compact camera 10 MP CCD 3264 x 2448 pixels Red based on the first three specs of the first five spec groups.

Rollei Compactline 130. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 120 g. Product colour: Red