location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Robbe Check ‘Robbe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charter NXG ARF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2631
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Robbe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:26
The date of the most recent change of this product data-sheet in Icecat.
Robbe 2631 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane :
The long product name of Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Charter NXG ARF, 1220 x 1460 mm, 1250 g
More>>>
Short summary description Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane:
This short summary of the Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane data-sheet is auto-generated and uses the product title and the first six key specs.

Robbe Charter NXG ARF, Airplane, 1.25 kg

Long summary description Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane:
This is an auto-generated long summary of Robbe Charter NXG ARF Radio-Controlled (RC) model Airplane based on the first three specs of the first five spec groups.

Robbe Charter NXG ARF. Product type: Airplane. Weight: 1.25 kg