location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh B0903605 printer/scanner spare part Handle 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B0903605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0903605
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2021 21:02:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh B0903605 printer/scanner spare part Handle 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handle
  • - Brand compatibility: Ricoh
  • - Green
  • - Quantity per pack: 1
Long product name Ricoh B0903605 printer/scanner spare part Handle 1 pc(s) :
The long product name of Ricoh B0903605 printer/scanner spare part Handle 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cam:Handle, 1 pcs
More>>>
Short summary description Ricoh B0903605 printer/scanner spare part Handle 1 pc(s):
This short summary of the Ricoh B0903605 printer/scanner spare part Handle 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh B0903605, Handle, Green, 1 pc(s)

Long summary description Ricoh B0903605 printer/scanner spare part Handle 1 pc(s):
This is an auto-generated long summary of Ricoh B0903605 printer/scanner spare part Handle 1 pc(s) based on the first three specs of the first five spec groups.

Ricoh B0903605. Type: Handle, Brand compatibility: Ricoh, Product colour: Green. Quantity per pack: 1 pc(s)

Features
Type *
Handle
Brand compatibility *
Ricoh
Product colour
Green
Weight & dimensions
Weight
300 g
Packaging data
Quantity per pack *
1 pc(s)
Package weight
400 g