X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
121X Link
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB410185
Category :
Small portable device used to perform arithmetic.
calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Apr 2016 10:37:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15433
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Rexel 121X Link Pocket Basic calculator Blue,White:
The short editorial description of Rexel 121X Link Pocket Basic calculator Blue,White
IBICO 121x PC Link Calculator

Marketing text Rexel 121X Link Pocket Basic calculator Blue,White

:
The official marketing text of Rexel 121X Link Pocket Basic calculator Blue,White as supplied by the manufacturer
A 12 Digit Calculator of just 66g to link with the other vital mobile business tool the Personal Computer light enough to even take with you anywhere! Focused for business with Cost/Sell/Margin functions and then by simply pressing 'Send' information is passed direct to the PC for further refinement. Subsequent PC work can be accomplished via standard Microsoft Excel and Word programmes.

Dual Power; Auto On - Off and Floating Decimal. A Standard USB Cable (included) connects the 121X PC Link directly to the PC.

Short summary description Rexel 121X Link Pocket Basic calculator Blue,White:
This short summary of the Rexel 121X Link Pocket Basic calculator Blue,White data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel 121X Link, Pocket, Battery/Solar, Basic calculator, Blue, White, Buttons, LCD
Long summary description Rexel 121X Link Pocket Basic calculator Blue,White:
This is an auto-generated long summary of Rexel 121X Link Pocket Basic calculator Blue,White based on the first three specs of the first five spec groups.
Rexel 121X Link. Form factor: Pocket, Type: Basic calculator, Colour of product: Blue, White. Control type: Buttons. Display type: LCD. Power source: Battery/Solar. Width: 7.2 cm, Depth: 12.2 cm, Height: 1.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Form factor*
The shape or design of the product.
Pocket
Type*
Characteristics of the device.
Basic calculator
Colour of product*
The colour e.g. red, blue, green, black, white.
Blue, White
Cover*
Yes
Performance
USB port
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the cables, connectors and communications protocols used in a bus for connection, communication, and power supply between computers and electronic devices. USB was designed to standardize the connection of computer peripherals (including keyboards, pointing devices, digital cameras, printers, portable media players, disk drives and network adapters) to personal computers, both to communicate and to supply electric power. It has become commonplace on other devices, such as smartphones, PDAs and video game consoles. USB has effectively replaced a variety of earlier interfaces, such as serial and parallel ports, as well as separate power chargers for portable devices.
Yes
Ergonomics
Control type*
The way in which the device is controlled.
Buttons
Display
Digits*
Amount of numerals from 0 to 9, which device can display.
12
Display tilting*
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Display number of lines*
The amount of lines in the display.
1
Display
Second display *
The device has an additional (second) screen.
Yes
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery/Solar
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
72 mm
Depth
The distance from the front to the back of something.
122 mm
Height
The measurement of the product from head to foot or from base to top.
12 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
66 g
Package weight
Weight of the packaged product.
175 g
Packaging content
Cables included
USB