location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QUATO Check ‘QUATO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intelli Proof 270 excellence & Silver Haze 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
080232/050209
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘QUATO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QUATO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 68.6 cm (27")
  • - 2560 x 1440 pixels 16:9
  • - 12 ms 400 cd/m² 1000:1
Warranty: 3 years
Long product name QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black :
The long product name of QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intelli Proof 270 excellence & Silver Haze 3, 27”, 59.7x33.6cm, 12ms, 0.233mm pixel pitch, 178°
More>>>
Short summary description QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:
This short summary of the QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

QUATO Intelli Proof 270 excellence & Silver Haze 3, 68.6 cm (27"), 2560 x 1440 pixels, LCD, 12 ms, Black

Long summary description QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:
This is an auto-generated long summary of QUATO Intelli Proof 270 excellence & Silver Haze 3 computer monitor 68.6 cm (27") 2560 x 1440 pixels Black based on the first three specs of the first five spec groups.

QUATO Intelli Proof 270 excellence & Silver Haze 3. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Brand Image Product code Product Stock Price from
QUATO

QUATO Intelli Proof 270 excellence & Silver Haze Pro computer monitor 68.6 cm (27") 2560 x 1440 pixels Black
(show image)
080232/050216 Intelli Proof 270 excellence & Silver Haze Pro 0.00
(excl. VAT)
0 (incl. VAT)
QUATO

QUATO Intelli Proof 270 excellence computer monitor 68.6 cm (27") 2560 x 1440 pixels Black
(show image)
080232 Intelli Proof 270 excellence 0.00
(excl. VAT)
0 (incl. VAT)