location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP UX-1200U-RP disk array Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-1200U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-1200U-RP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511125559 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP UX-1200U-RP disk array Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (2U) Black
  • - USB connectivity Hot-swap drive bays
  • - 300 W
Long product name QNAP UX-1200U-RP disk array Rack (2U) Black :
The long product name of QNAP UX-1200U-RP disk array Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 x 3.5”/2.5", USB 3.0, LCD, 7 cm fan
More>>>
QNAP UX-1200U-RP disk array Rack (2U) Black:
The official description of QNAP UX-1200U-RP disk array Rack (2U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible storage scalability for your Turbo NAS. Quick & simple.
When expanding data storage capacity, deploying multiple servers can lead to complexity in management and also dramatically increase costs. The QNAP UX-1200U-RP expansion enclosure is an economical expansion alternative designed with easy setup in mind for expanding the total storage space of your Turbo NAS. The UX-1200U-RP offers a hassle-free storage expansion for business use. Each UX-1200U-RP provides additional 12 hard drives for the Turbo NAS and allows for a total raw capacity of 72TB* making it especially useful for massive data backup, digital media collection, and video surveillance.

Short summary description QNAP UX-1200U-RP disk array Rack (2U) Black:
This short summary of the QNAP UX-1200U-RP disk array Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP UX-1200U-RP, 16.1 kg, Rack (2U), Black

Long summary description QNAP UX-1200U-RP disk array Rack (2U) Black:
This is an auto-generated long summary of QNAP UX-1200U-RP disk array Rack (2U) Black based on the first three specs of the first five spec groups.

QNAP UX-1200U-RP. Chassis type: Rack (2U). Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA II, Serial ATA III. Width: 482 mm, Depth: 534 mm, Height: 89 mm, Weight: 16.1 kg. Product colour: Black

Storage
Storage drives installed *
No
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
12
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Hot-swap drive bays
Yes
Ports & interfaces
USB connectivity *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Number of fans
2 fan(s)
Noise level
46.1 dB
Performance
Device class *
Small & Medium Business
Performance
Compatible products
TS-463U-RP, TS-463U, TS-453U-RP, TS-453U, TS-451U, TS-863U-RP, TS-863U, TS-853U-RP, TS-853U, TS-1263U-RP, TS-1263U, TS-1253U-RP, TS-1253U, TS-469U-RP, TS-469U-SP, TS-470U-RP, TS-470U-SP, TS-869U-RP, TS-1269U-RP
Power
Power supply unit (PSU) capacity
300 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
534 mm
Height
89 mm
Weight
16.1 kg
Package weight
19 kg
Packaging content
Cables included
AC, USB
Screws included
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)