location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-671
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-671-I3-4G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511126600
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 19:00:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.1
  • - Number of storage drives supported: 6 HDD & SSD
  • - Intel® Core™ i3 i3-4150 3.5 GHz Intel® HD Graphics 4400
  • - 4 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black :
The long product name of QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TVS-671-I3-4G Turbo vNAS, Intel Core i3-4150, 4GB DDR3, 512MB Flash, 6 x hot-swapp 2.5/3.5" SATA III
More>>>
QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black:
The official description of QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-671 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-671 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.

- Manage, share, and back up business data with Real-time Remote Replication (RTRR).
- 10GbE-ready, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing.
- Use the TVS-671 as a PC with exclusive QvPC Technology.
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features.
- Full NAS encryption by volume-based technology.
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus.
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station.

Short summary description QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black:
This short summary of the QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-671, NAS, Tower, Intel® Core™ i3, i3-4150, 4 GB, DDR3

Long summary description QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TVS-671. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-4150, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
6
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
4th gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-4150
Processor frequency *
3.5 GHz
Processor cores
2
Processor threads
4
Processor cache
3 MB
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR1PJ
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i3-4100 Desktop series
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Tcase
72 °C
Thermal Design Power (TDP)
54 W
On-board graphics card model
Intel® HD Graphics 4400
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
9 cm
Drive bay locking
Yes
LED indicators
LAN, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
21 dB
Performance
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7 Enterprise
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
66.3 W
Power consumption (sleep)
38.72 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
235 mm
Depth *
257 mm
Height *
175 mm
Weight
6.18 kg
Package weight
6.9 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
42
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Processor ARK ID
77486
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:42:49
Uk has collected 1 expert review for QNAP TVS-671 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 QNAP Turbo System Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)