location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-471-I3-4G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-471-I3-4G show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 18:49:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.1
  • - Number of storage drives supported: 4 HDD & SSD
  • - Intel® Core™ i3 i3-4150 3.5 GHz Intel® HD Graphics 4400
  • - 4 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150 :
The long product name of QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TVS-471-I3-4G Turbo vNAS, Intel Core i3-4150, 4GB DDR3, 512MB Flash, 4 x hot-swapp 2.5/3.5" SATA III
More>>>
QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150:
The official description of QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-471 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-471 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.

- Manage, share, and back up business data with Real-time Remote Replication (RTRR).
- 10GbE-ready, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing.
- Use the TVS-471 as a PC with exclusive QvPC Technology.
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features.
- Full NAS encryption by volume-based technology.
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus.
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station.

Short summary description QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150:
This short summary of the QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-471-I3-4G, NAS, Tower, Intel® Core™ i3, i3-4150, Black

Long summary description QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150:
This is an auto-generated long summary of QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150 based on the first three specs of the first five spec groups.

QNAP TVS-471-I3-4G. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, Storage drive size: 2.5/3.5". Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, On-board graphics card ID: 0x41E

Storage
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
4th gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-4150
Processor frequency *
3.5 GHz
Processor cores
2
Processor threads
4
Processor cache
3 MB
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR1PJ
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i3-4100 Desktop series
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Tcase
72 °C
Thermal Design Power (TDP)
54 W
On-board graphics card model
Intel® HD Graphics 4400
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
1 fan(s)
Fan diameter
9 cm
Drive bay locking
Yes
LED indicators
LAN, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
17.3 dB
Web-based management
Yes
Performance
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
Network Time Protocol (NTP) client
Yes
System log
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7 Enterprise
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
50.52 W
Power consumption (sleep)
28.19 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
180 mm
Depth *
235 mm
Height *
177 mm
Weight
4.56 kg
Package weight
5.7 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Processor ARK ID
77486
Source Testseek summary Average rating
Reviews
Updated:
2015-09-24 12:34:07
Uk has collected 14 expert reviews for QNAP TVS-471-I3-4G NAS/storage server Tower Ethernet LAN Black i3-4150 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-09-24 12:34:07
Qnap's TVS-471 is the type of network attached storage (NAS) device that you could sit down and play with for days. It has functions that make it suitable for serious business, home storage, and entertainment tasks. It can be the centre of your life if yo...
Good Solid build quality, Intuitive operating system, Loads of features and processing power...
Bad Some features rely on 'prerequisite' apps to be installed and enabled, which can be a little confusing at first, High price...
90%
pcworld.co.nz
Updated:
2016-10-23 02:01:20
Qnap's TVS-471 is the type of network attached storage (NAS) device that you could sit down and play with for days. It has functions that make it suitable for serious business, home storage, and entertainment tasks. It can be the centre of your life if yo...
Good Solid build quality, Intuitive operating system, Loads of features and processing power...
Bad Some features rely on 'prerequisite' apps to be installed and enabled, which can be a little confusing at first, High price...
90%
pcauthority.com.au
Updated:
2017-02-03 02:28:43
You think you don't need an overpowered NAS, a $1600 machine with full PC-spec, but you're wrong. An overpowered NAS will change your life, whether you're trying to operate a small business with a handful of staff, or just manage a massive collection of t...
Bottom line "It does everything a server PC can do, with much less OS overhead."...
100%
smallnetbuilder.com
Updated:
2015-09-24 12:33:52
In January, QNAP launched the TVS-x71 Series Turbo vNAS. Aimed at the top end of the SMB market, the TVS-x71 series consists of four, six and eight bay models available with numerous options with processors including Pentium, Core i3, Core i5 and core i7...
Good SSD Cache option, 4 builtin Gigabit Ethernet Ports, Two PCIe Expansion ports for additional 4 GB or 4 10GbE ports, Supports hardware accelerated transcoding and playback of 4K videos, Compatible with Citrix, Microsoft and VMWare virtualization...
Bad Mucho buckos...
Bottom line Four-bay dual-core Intel Core i3 powered SATA NAS with quad Gigabit LAN, USB 3.0 and HDMI ports. 10GbE & 4x1GbE PCIe expansion options via two PCIe slots...
0%
Bjorn3d.com
Updated:
2015-09-24 12:34:07
QNAP TVS-x71 is designed specifically for the small and medium business. Available in 4 bay (TVS-471), 6 bay (TVS-671), or 8 bay (TVS-881) model, they come with high performance Intel processor, minimum 4GB of RAM, two USB 2.0 ports, three USB 3.0 ports...
Bad TVS471PT4G, TVS471i34G...
Bottom line QNAP continues to deliver top-notch build quality NAS with the TVS-471. The unit offers plenty of features for both the enthusiasts and the average consumers. While target toward small and medium business with the four Gigabit ethernet port with teaming a...
95%
networkworld.com
Updated:
2020-01-11 15:36:36
If you're looking for a desktop Network Attached Storage device, the current crop of NAS appliances should make you happy. Every box we tested worked well, provided boatloads of storage, and many cost less today per terabyte than they did just a few years...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)