location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-EC879U-RP 10Gbit/s 8x2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-EC879U-RP 10GB/8X2,0TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:45:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black
  • - Linux
  • - Total installed storage capacity: 16 TB Number of storage drives supported: 8
  • - Intel® Xeon® E3 Family E3-1225 3.1 GHz Intel® HD Graphics P3000
  • - 4 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support
  • - LCD
  • - 300 W
Long product name QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black :
The long product name of QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1225 3.1 GHz Quad Core, 4 GB DDR3 ECC RAM, 512 MB DOM Flash, 8 x 2.5"/3.5" SATA HDD/SSD, 4 x Gigabit RJ-45, 2U Rackmount, 10Gbit/s, 8x2TB
More>>>
QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black:
The official description of QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As the data value and volume of business data continue to rise, corporations need high-performance storage solutions which are secure, reliable, and easy to manage. The QNAP® TS-EC879U-RP, which serves as both IP-SAN (iSCSI) and NAS, can be easily utilized in different business and enterprise applications such as backup center, disaster recovery, file sharing, virtualization, and video editing storage.

- NAS, iSCSI, IP-SAN storage solution
- VMware, Citrix and Hyper-V ready
- High performance, secure, reliable, and simple
- 10 GbE ready reaching over 1,000 MB/s and 100,000 IOPS
- Multi-core processor, DDR3, SATA 6Gb/s, and USB 3.0

Short summary description QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black:
This short summary of the QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-EC879U-RP 10Gbit/s 8x2TB, Rack (2U), Intel® Xeon® E3 Family, E3-1225, 4 GB, DDR3, 16 TB

Long summary description QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black:
This is an auto-generated long summary of QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black based on the first three specs of the first five spec groups.

QNAP TS-EC879U-RP 10Gbit/s 8x2TB. Chassis type: Rack (2U). Processor family: Intel® Xeon® E3 Family, Processor model: E3-1225, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB. Operating system installed: Linux

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 23:12:02
Uk has collected 2 expert reviews for QNAP TS-EC879U-RP 10Gbit/s 8x2TB Rack (2U) Intel® Xeon® E3 Family E3-1225 4 GB DDR3 16 TB Linux Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2014-03-08 01:20:23
Representing the entry point of Qnap's high-end SMB rack NAS appliances, the TS-EC879U-RP packs a lot into its 2U chassis including a high expansion, SSD caching and 10-Gigabit (10GbE) support. We also take a peek at QTS 4.1 which is in beta and includes...
Good Easy deployment; Top performance; SSD caching; High capacity expansion; Huge features list...
Bad Expensive; Virtualisation Station will need a memory upgrade...
Bottom line The TS-EC879U-RP offers a multitude of features, top performance and SSD read caching. Expansion potential is massive, it supports 10GbE upgrades plus the next QTS version will increase versatility...
80%
DigitalReviews.net
Updated:
2013-09-26 23:11:59
In the market for an enterprise-level solution for your critical data? If you are, you’ve come to the right place: we are reviewing a few NAS units for the big end of town. Today’s write-up features the QNAP TS-EC879U-RP. This is an 8 bay unit, rack m...
Bottom line One of our regular readers strongly recommended that we take into account a score for Technical Support. That is a good suggestion but not always feasible nor necessary for all items. However, the supplier you buy these products through should be quick...
0%