location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-EC1279U-RP 10Gbit/s 6x2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-EC1279U-RP-RL-EU 10GB/6X2,0
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:51:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black
  • - Linux
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 12
  • - Intel® Xeon® E3 Family E3-1225 3.1 GHz Intel® HD Graphics P3000
  • - 4 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support
  • - 600 W
Long product name QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225 :
The long product name of QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quad Core Intel Xeon E3-1225 3.1GHz, 4 GB DDR3 ECC RAM, 12x3.5"/2.5" SATA HDD/SSD, 4x Gigabit RJ-45, 2x USB 3.0, 2U Rackmount, 10Gbit/s, 6x2TB
More>>>
QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225:
The official description of QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As the data value and volume of business data continue to rise, corporations need high-performance storage solutions which are secure, reliable, and easy to manage. The QNAP® TS-EC1279U-RP, which serves as both IP-SAN (iSCSI) and NAS, can be easily utilized in different business and enterprise applications such as backup center, disaster recovery, file sharing, virtualization, and video editing storage.

- NAS, iSCSI, IP-SAN storage solution
- VMware, Citrix and Hyper-V ready
- High performance, secure, reliable, and simple
- 10 GbE ready reaching over 1,000 MB/s and 100,000 IOPS
- Multi-core processor, DDR3, SATA 6Gb/s, and USB 3.0

Short summary description QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225:
This short summary of the QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-EC1279U-RP 10Gbit/s 6x2TB, Rack (2U), Intel® Xeon® E3 Family, E3-1225, 12 TB, Black

Long summary description QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225:
This is an auto-generated long summary of QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225 based on the first three specs of the first five spec groups.

QNAP TS-EC1279U-RP 10Gbit/s 6x2TB. Total installed storage capacity: 12 TB, Storage drive capacity: 2 TB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III. Processor family: Intel® Xeon® E3 Family, Processor manufacturer: Intel, Processor model: E3-1225. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 8 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Compliance industry standards: IEEE 802.3, 802.3u, 802.3ab, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Total installed storage capacity *
12 TB
Number of storage drives installed *
6
Number of storage drives supported *
12
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1225
Processor frequency *
3.1 GHz
Processor boost frequency
3.4 GHz
Processor cores
4
Processor threads
4
Processor cache
6 MB
Number of processors installed
1
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
31
ECC supported by processor
Yes
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor code
SR00G
Processor codename
Sandy Bridge
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor socket
LGA 1155 (Socket H2)
Stepping
D2
System bus rate
5 GT/s
Tcase
72.6 °C
Thermal Design Power (TDP)
95 W
On-board graphics card model
Intel® HD Graphics P3000
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Internal memory type
DDR3
Maximum RAM supported
8 GB
Memory slots
2
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
4
eSATA
Yes
Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Rack (2U)
Product colour
Black
Number of fans
3 fan(s)
LED indicators
eSATA, HDD, LAN, Status, USB
Design
Cable lock slot
Yes
Performance
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
48.17 dB
Noise level (idle)
48.17 dB
Security algorithms
256-bit AES, HTTPS, SSH, SSL/TLS
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
2
Power consumption (typical)
165 W
Power consumption (sleep)
68 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
439 mm
Depth *
520 mm
Height *
88 mm
Weight
15.9 kg
Package weight
22.9 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
No
Maximum number of PCI Express lanes
20
Thermal Monitoring Technologies
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Features
Images Type Map
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Processor ARK ID
52270
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 23:10:17
Uk has collected 7 expert reviews for QNAP TS-EC1279U-RP 10Gbit/s 6x2TB Rack (2U) Ethernet LAN Black E3-1225 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2014-10-25 06:44:13
Qnap's NAS appliances have traditionally supported SATA drives only but its latest family brings SAS into the mix. We've reviewed the TS-EC1279U-SAS-RP, which is the entry point of this five model family and teams up 12 SATA/SAS drive bays with some big e...
Good Huge expansion potential; Swift deployment; Good performance; Virtualisation Station...
Bad Expensive; SAS drives offer small speed boosts...
Bottom line Qnap's TS-EC1279U-SAS-RP offers plenty of storage features, 10GbE upgrades and a massive expansion. Overall performance is good but support for SAS drives comes at a comparatively high price...
60%
techworld.com
Updated:
2013-09-26 23:10:16
I've seen a number of QNAP NAS arrays over the years, and the TS-EC1279U-RP is the best of the bunch so far. Previous iterations were solid performers for the price, but they lacked features that would bring them to the next level. This has been sorte...
Bottom line All in all, there's little missing from QNAP's TS-EC1279U-RP when viewed as a storage solution for the small to medium-size business. It provides enough horsepower for most applications in that range, doesn't skimp on capacity or redundancy, and bundl...
0%
infoworld.com
Updated:
2013-09-26 23:10:16
Follow @pvenezia I've seen a number of QNAP NAS arrays over the years, and the TS-EC1279U-RP is the best of the bunch so far. Previous iterations were solid performers for the price, but they lacked features that would bring them to the next level. T...
92%
whichnas.net
Updated:
2013-09-26 23:10:16
We have recently reviewed other models from the recently launched QNAP TS-X79 model series, albeit all 8-bay and none with the Error Correcting Code (ECC) Memory feature as standard. The TS-EC1279U-RP and TS-EC879U-RP hardware specification consisting...
Bottom line It's fair to say that we had some pretty high expectations for the QNAP TS-EC1279U-RP NAS given its specifications and price tag. Consequently we were pleased to see that it was able to outclass every other NAS device we have reviewed before, as well a...
92%
anandtech.com
Updated:
2014-01-21 01:14:34
IntroductionOur enterprise NAS reviews have focused on Atom-based desktop form factor systems till now. These units have enough performance for a moderately sized workgroup and lack some of the essential features in the enterprise space such as acceptable...
Bottom line The QNAP TS-EC1279U-RP is a 12-bay NAS, and there are many applicable disk configurations (JBOD / RAID-0 / RAID-1 / RAID-5 / RAID-6 / RAID-10). Most users looking for a balance between performance and redundancy are going to choose RAID-5. Hence, we perfo...
0%