Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-EC1279U-RP 10Gbit/s 12x2TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-EC1279U-RP-RL-EU 10GB/12X2,
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6110
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 05 Sep 2017 10:55:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black :
The short editorial description of QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black

Quad Core Intel Xeon E3-1225 3.1GHz, 4 GB DDR3 ECC RAM, 12x3.5"/2.5" SATA HDD/SSD, 4x Gigabit RJ-45, 2x USB 3.0, 2U Rackmount, 10Gbit/s, 12x2TB
More>>>

QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black:
The official marketing text of QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black as supplied by the manufacturer
As the data value and volume of business data continue to rise, corporations need high-performance storage solutions which are secure, reliable, and easy to manage. The QNAP® TS-EC1279U-RP, which serves as both IP-SAN (iSCSI) and NAS, can be easily utilized in different business and enterprise applications such as backup center, disaster recovery, file sharing, virtualization, and video editing storage.

- NAS, iSCSI, IP-SAN storage solution
- VMware, Citrix and Hyper-V ready
- High performance, secure, reliable, and simple
- 10 GbE ready reaching over 1,000 MB/s and 100,000 IOPS
- Multi-core processor, DDR3, SATA 6Gb/s, and USB 3.0
Short summary description QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black:
This short summary of the QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.
QNAP TS-EC1279U-RP 10Gbit/s 12x2TB, 24000 GB, Serial ATA, Serial ATA II, Serial ATA III, 2000 GB, 2.5/3.5", 0, 1, 5, 6, 10, JBOD, ext3,ext4,FAT32,HFS+,NTFS
Long summary description QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black :

QNAP TS-EC1279U-RP 10Gbit/s 12x2TB. Total installed storage capacity: 24000 GB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive capacity: 2000 GB. Processor family: Intel® Xeon® E3 Family, Processor model: E3-1225, Processor frequency: 3.1 GHz. RAM capacity: 4 GB, RAM type: DDR3, Maximum RAM supported: 8 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Compliance industry standards: IEEE 802.3, 802.3u, 802.3ab, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Rack (2U), Colour of product: Black, Number of fans: 3 fan(s)

This is an auto-generated long summary of QNAP TS-EC1279U-RP 10Gbit/s 12x2TB Rack (2U) Ethernet LAN Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Storage
Total installed storage capacity *
24000 GB
Number of storage drives installed *
Amount of storage drives built into the device.
12
Number of storage drives supported *
12
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA, Serial ATA II, Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10, JBOD
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® E3 Family
Processor model
The model number for the processor in a computer.
E3-1225
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.1 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed
Number of processors in the product.
1
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
31
ECC supported by processor
Yes
PCI Express slots version
2.0
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor code
SR00G
Processor codename
Sandy Bridge
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor package size
37.5
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor threads
4
Stepping
D2
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Tcase
72.6 °C
Thermal Design Power (TDP)
95 W
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
21 GB/s
Processor ARK ID
52270
Memory
RAM capacity *
4 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Maximum RAM supported
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000,10000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, 802.3u, 802.3ab
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
eSATA
Yes
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (2U)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
3 fan(s)
LED indicators
eSATA, HDD, LAN, Status, USB
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Performance
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux
Buzzer
Yes
Multilingual support
Yes
Number of users
The number of people that use or can use this product.
4096 user(s)
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
48.17 dB
Noise level (idle)
48.17 dB
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES,HTTPS,SSH,SSL/TLS
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
2
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
165 W
Power consumption (sleep)
68 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439 mm
Depth *
The distance from the front to the back of something.
520 mm
Height *
The measurement of the product from head to foot or from base to top.
88 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.9 kg
Package weight
Weight of the packaged product.
22.9 kg
Graphics
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics P3000
On-board graphics adapter base frequency
850 MHz
On-board graphics adapter dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Maximum number of PCI Express lanes
2
Thermal Monitoring Technologies
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26
Testseek has collected 6 expert reviews for QNAP TS-EC1279U-RP 10Gbit/s 12x2TB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-26
Bottom line The storage features in QNAP’s NAS appliances just keep on getting better and its cloud services are currently the best available. The lack of physical expansion is an issue but we can’t fault the TS-EC1279U-RP for its myriad network services, backup f...
83%
itpro.co.uk
Updated:
2014-10-25
Qnap's NAS appliances have traditionally supported SATA drives only but its latest family brings SAS into the mix. We've reviewed the TS-EC1279U-SAS-RP, which is the entry point of this five model family and teams up 12 SATA/SAS drive bays with some big e...
Good Huge expansion potential; Swift deployment; Good performance; Virtualisation Station...
Bad Expensive; SAS drives offer small speed boosts...
Bottom line Qnap's TS-EC1279U-SAS-RP offers plenty of storage features, 10GbE upgrades and a massive expansion. Overall performance is good but support for SAS drives comes at a comparatively high price...
60%
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  —