Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-469U-SP Rack (1U) Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-469U-SP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-469U-SP-EU
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14096
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2017 18:32:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-469U-SP Rack (1U) Ethernet LAN Black :
The short editorial description of QNAP TS-469U-SP Rack (1U) Ethernet LAN Black

Intel Atom 2.13GHz, 1GB DDR3 RAM, 512MB DOM, 4 bay 3.5"/2.5", 2 x RJ45 Gigabit, 2 x USB 3.0, 5 x USB 2.0, 2 x eSATA, 1U, 7.63kg
More>>>

QNAP TS-469U-SP Rack (1U) Ethernet LAN Black:
The official marketing text of QNAP TS-469U-SP Rack (1U) Ethernet LAN Black as supplied by the manufacturer
- Centralized Storage, Backup, and File Sharing for Business
- NAS, iSCSI/ IP-SAN Storage Combo Solution for Server Virtualization
- Private Cloud Storage for Ease of Deployment
- Exceptional Performance: 221.8 MB/sec Reading, 220.8 MB/sec Writing

Modern businesses and workgroups face the challenge of finding a robust storage solution that can scale with the exponential increase in digital content their organization creates. From shared documents, old archived files and large rich media files, through to enterprise databases and core applications data, this challenge will only become more acute. Deploying an appropriate IT environment with a reliable, affordable, and expandable storage solution is business critical. The ability to securely store, share, and back up digital assets has become one of the most important tasks for an SMB IT administrator, choosing the right option will significantly enhance business productivity and crucially offer a reliable disaster recovery solution in an age when downtime of any nature impacts profitability.

The QNAP TS-469U-SP is a 4-bay, all-in-one NAS server with exceptional performance that can meet the storage requirements of modern SMB IT environments. Features include, secure cross-platform file sharing for Windows®, Mac®, and Linux/UNIX users, an iSCSI/ IP-SAN storage combo solution and a number of versatile, value-added business applications. With a well-rounded set of backup solutions integrated in the QNAP TS-469U-SP, critical business information can be safely protected against unexpected data loss. The QNAP TS-469U-SP is also an ideal shared storage solution for virtualized and clustered environments, via VMware® Ready™ and Citrix® Ready™ certification, and a proven compatibility with Microsoft® Hyper-V environments.

The IT administrators can use the Surveillance Station Pro on the Turbo NAS to manage the connected IP cameras and set up a video surveillance system with comprehensive monitoring, recording, and playback features through mobile access.

The intuitive MyCloudNAS service simplifies the process of publishing content residing on the Turbo NAS over the Internet and helps users create a private cloud in just a few simple steps. The mobile apps Qfile, Qmanager, and Qmobile provide iOS® or Android™ users a convenient way to access and monitor the Turbo NAS live and on the go.
Short summary description QNAP TS-469U-SP Rack (1U) Ethernet LAN Black:
This short summary of the QNAP TS-469U-SP Rack (1U) Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.
QNAP TS-469U-SP, Serial ATA II, Serial ATA III, 2.5/3.5", 0, 1, 5, 6, 10, ext3,ext4,FAT32,HFS+,NTFS, Intel® Atom™, 2.13 GHz
Long summary description QNAP TS-469U-SP Rack (1U) Ethernet LAN Black :

QNAP TS-469U-SP. Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5", RAID levels: 0, 1, 5, 6, 10. Processor family: Intel® Atom™, Processor frequency: 2.13 GHz. RAM capacity: 1 GB, RAM type: DDR3, Maximum RAM supported: 3 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC, Data transfer rate (max): 1000 Mbit/s. WAN connection: Ethernet (RJ-45)

This is an auto-generated long summary of QNAP TS-469U-SP Rack (1U) Ethernet LAN Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Storage
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II, Serial ATA III
Storage drive size *
2.5/3.5"
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Number of processors installed
Number of processors in the product.
1
Memory
RAM capacity *
1 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Maximum RAM supported
3 GB
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
WAN connection
A wide area network (WAN) is a network that covers a broad area (i.e. any telecommunications network that links across metropolitan, regional, or national boundaries such as the Internet) using private or public network transports. Business and government entities utilize WANs to relay data among employees, clients, buyers, and suppliers from various geographical locations.
Ethernet (RJ-45)
eSATA
Yes
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
2 fan(s)
LED indicators
HDD, LAN, Status, USB
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Performance
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
QNAP Turbo NAS System
Buzzer
Yes
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
3.7
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES,HTTPS
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Power
Power supply unit (PSU) capacity
250 W
Redundant power supply (RPS) support
Additional power supply which can run a computer if the main power supply fails.
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
52 W
Power consumption (sleep)
37 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439 mm
Depth *
The distance from the front to the back of something.
499 mm
Height *
The measurement of the product from head to foot or from base to top.
44 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.63 kg
Package weight
Weight of the packaged product.
9.55 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Power requirements
100 - 240V AC, 50/60Hz
Fan
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
40 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
0%
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)