location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pure AV Y 2.1m audio cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pure AV Check ‘Pure AV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y Audio Cable 2.1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV20604EA07
Category: Audio Cables Check ‘Pure AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pure AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2021 17:59:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pure AV Y 2.1m audio cable Black :
The long product name of Pure AV Y 2.1m audio cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Y Audio Cable
More>>>
Short summary description Pure AV Y 2.1m audio cable Black:
This short summary of the Pure AV Y 2.1m audio cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pure AV Y Audio Cable 2.1m, Male, Male, 2.1 m, Black

Long summary description Pure AV Y 2.1m audio cable Black:
This is an auto-generated long summary of Pure AV Y 2.1m audio cable Black based on the first three specs of the first five spec groups.

Pure AV Y Audio Cable 2.1m. Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 2.1 m, Product colour: Black

Brand Image Product code Product Stock Price from
Belkin

Belkin PureAV Audio Splitter, 1m audio cable Black
(show image)
AV20600EA03 PureAV Audio Splitter, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Audio Splitter, 1.8m audio cable Black
(show image)
AV20600EA06 PureAV Audio Splitter, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m audio cable Grey
(show image)
AV20302EA06 PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m audio cable Grey
(show image)
AV20301EA06 PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Mini-Stereo 1.8m audio cable Grey
(show image)
AV20601EA06 PureAV Mini-Stereo Audio Cable 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Mini-Stereo Extension Cable 1.8m audio cable Grey
(show image)
AV20602EA06 PureAV Mini-Stereo Extension Cable 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Adapter Mini Stereo Plug audio cable
(show image)
AV20603EA Adapter Mini Stereo Plug 0.00
(excl. VAT)
0 (incl. VAT)