location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pure AV Check ‘Pure AV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini-Stereo Extension Cable 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV20602EA06
Category: Audio Cables Check ‘Pure AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pure AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2021 17:57:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Male
  • - Female
  • - Black
Long product name Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black :
The long product name of Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini-Stereo Extension Cable 1.8m
More>>>
Short summary description Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black:
This short summary of the Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pure AV Mini-Stereo Extension Cable 1.8m, Male, Female, 1.8 m, Black

Long summary description Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black:
This is an auto-generated long summary of Pure AV Mini-Stereo Extension Cable 1.8m audio cable Black based on the first three specs of the first five spec groups.

Pure AV Mini-Stereo Extension Cable 1.8m. Connector 1 gender: Male, Connector 2 gender: Female, Cable length: 1.8 m, Product colour: Black

Brand Image Product code Product Stock Price from
Belkin

Belkin PureAV Audio Splitter, 1m audio cable Black
(show image)
AV20600EA03 PureAV Audio Splitter, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Audio Splitter, 1.8m audio cable Black
(show image)
AV20600EA06 PureAV Audio Splitter, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m audio cable Grey
(show image)
AV20302EA06 PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m audio cable Grey
(show image)
AV20301EA06 PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Mini-Stereo 1.8m audio cable Grey
(show image)
AV20601EA06 PureAV Mini-Stereo Audio Cable 1.8m 0.00
(excl. VAT)
0 (incl. VAT)