location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Psion gold card 56K modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Psion Check ‘Psion’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
gold card 56K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1900.0005
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Psion’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Psion: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Psion gold card 56K modem 56 Kbit/s :
The long product name of Psion gold card 56K modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAN Global 56k with Combine iT
More>>>
Short summary description Psion gold card 56K modem 56 Kbit/s:
This short summary of the Psion gold card 56K modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Psion gold card 56K, 56 Kbit/s, V.90 (56,000bps), V.34 (33,600bps), V.32bis (14,400bps), V.32 (9,600bps), V.23 (1,200/75bps),..., V.42bis, MNP5, NDIS 5: Windows 98/98SE/ 2000, NDIS 4: Windows 95B / 95 OSR 2 / NT 4.0, 0 - 55 °C, -20 - 70 °C

Long summary description Psion gold card 56K modem 56 Kbit/s:
This is an auto-generated long summary of Psion gold card 56K modem 56 Kbit/s based on the first three specs of the first five spec groups.

Psion gold card 56K. Modem speed: 56 Kbit/s. Data link protocols: V.90 (56,000bps), V.34 (33,600bps), V.32bis (14,400bps), V.32 (9,600bps), V.23 (1,200/75bps),.... Data compression: V.42bis, MNP5. Compatible operating systems: NDIS 5: Windows 98/98SE/ 2000, NDIS 4: Windows 95B / 95 OSR 2 / NT 4.0. Dimensions (WxDxH): 54 x 85.6 x 5 mm