location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite PermScreen projection screen 2.34 m (92") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PermScreen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10630089
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 15:08:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite PermScreen projection screen 2.34 m (92") 16:9 :
The long product name of Da-Lite PermScreen projection screen 2.34 m (92") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PERMSCREEN 16:9 122x211
More>>>
Da-Lite PermScreen projection screen 2.34 m (92") 16:9:
The official description of Da-Lite PermScreen projection screen 2.34 m (92") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tensioned screens are distinct thanks to their tight design. The screens are made of fixed aluminium frames as well as steel frames. The projection screen fabric may be mounted to the frame in a variety of ways. Thanks to this feature, a taut projection screen fabric is always guaranteed. The black borders ensure not only a modern look but also guarantee a beautifully framed image with rich contrast. Tensioned screens are often used at those locations where a permanent installation is desired, such as executive offices, exhibitions and Home Cinema applications.

Short summary description Da-Lite PermScreen projection screen 2.34 m (92") 16:9:
This short summary of the Da-Lite PermScreen projection screen 2.34 m (92") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite PermScreen, 2.34 m (92"), 2.03 m, 114 cm, 16:9

Long summary description Da-Lite PermScreen projection screen 2.34 m (92") 16:9:
This is an auto-generated long summary of Da-Lite PermScreen projection screen 2.34 m (92") 16:9 based on the first three specs of the first five spec groups.

Da-Lite PermScreen. Diagonal: 2.34 m (92"), Viewable screen width (W): 2.03 m, Viewable screen height (H): 114 cm, Native aspect ratio: 16:9

Performance
Diagonal (metric)
234 cm
Overall screen size (Height x Width)
122 x 211 cm
Diagonal *
2.34 m (92")
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
114 cm
Viewable screen width (W) *
2.03 m
Weight & dimensions
Weight
8 kg