X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CinemaLite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530195
Category :
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Projecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Apr 2015 15:31:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13583
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Projecta CinemaLite:
The short editorial description of Projecta CinemaLite
PROJECTA CinemaLite 16:9 112 x 190

Marketing text Projecta CinemaLite

:
The official marketing text of Projecta CinemaLite as supplied by the manufacturer
Projecta supplies an extensive series of portable projection screens that are extremely easy to set up. Projectors are becoming more and more manageable and lighter. Combining a projector with these features with a portable projection screen makes it possible to project at any desired location. Examples of this would be applications within the rental industry, during events, in the audiovisual sector, at conference centres and in education.
Short summary description Projecta CinemaLite:
This short summary of the Projecta CinemaLite data-sheet is auto-generated and uses the product title and the first six key specs.
Projecta CinemaLite
Long summary description Projecta CinemaLite:
This is an auto-generated long summary of Projecta CinemaLite based on the first three specs of the first five spec groups.
Projecta CinemaLite. Weight: 5 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Diagonal*
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
203.2 cm (80")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Viewable screen height (H)*
The distance from top to bottom (vertical) of the part of the screen which shows the image.
99 cm
Viewable screen width (W)*
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
1.77 m
Technical details
Overall screen size (Height x Width)
The total size of the screen.
112 x 190 cm
Diagonal
203 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg