X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Picture King 185x244 cm Matte White S 4:3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10430037
Category :
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Projecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 17:47:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27765
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Projecta Picture King 185x244 cm Matte White S 4:3:
The short editorial description of Projecta Picture King 185x244 cm Matte White S 4:3
Picture King 185x244 cm / Matte White S / 4:3

Marketing text Projecta Picture King 185x244 cm Matte White S 4:3

:
The official marketing text of Projecta Picture King 185x244 cm Matte White S 4:3 as supplied by the manufacturer
Top quality projection screen on tripod known for its stability and durability during intensive, portable use.

Features
- Very stable, square tubular frame with integrated keystone eliminator.
- Special transport lock protects the screen fabric from damage.
- Black border increases perceived clarity of projected image.
- Tripod can be easily and directly folded ready for storage.
- Simple, foot-operated toe-release mechanism.
- Self locking handle for optimum height adjustment and portability.
- Format (1:1 and/or 4:3) directly adjustable via hole design.

Technical characteristics
- Simple, foot-operated toe-release mechanism.
- Self locking handle for optimum height adjustment and portability.
- Format (1:1 or 4:3) directly adjustable via hole design.
- Formats square (1:1) and video (4:3).
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Screen fabrics Matte White S and High Power.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0 and viewing angle 50º L/R.
- Video format (4:3) has a black border all around.
Short summary description Projecta Picture King 185x244 cm Matte White S 4:3:
This short summary of the Projecta Picture King 185x244 cm Matte White S 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.
Projecta Picture King 185x244 cm Matte White S 4:3
Long summary description Projecta Picture King 185x244 cm Matte White S 4:3:
This is an auto-generated long summary of Projecta Picture King 185x244 cm Matte White S 4:3 based on the first three specs of the first five spec groups.
Projecta Picture King 185x244 cm Matte White S 4:3. Weight: 19 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Diagonal*
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
304.8 cm (120")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H)*
The distance from top to bottom (vertical) of the part of the screen which shows the image.
1.75 m
Viewable screen width (W)*
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.34 m
Technical details
Overall screen size (Height x Width)
The total size of the screen.
185 x 244 cm
Diagonal
305 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg