location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProScreen 138x180 Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10200016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2002282802004
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3 :
The long product name of Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProScreen 138x180 Matte White S
More>>>
Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3:
The official description of Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional manual projection screen, available with various aspect ratios and screen fabrics.

- The spring mechanism allows the projection screen surface to be extended and retracted quickly and smoothly.
- The screen locks into place at 20 cm intervals for flexible height adjustment.
- Easy to mount on a wall or ceiling thanks to the Easy Install system.
- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.

Short summary description Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3:
This short summary of the Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite ProScreen 138x180 Matte White S, 2.13 m (84"), 168 cm, 126 cm, 4:3, Matte White

Long summary description Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3:
This is an auto-generated long summary of Da-Lite ProScreen 138x180 Matte White S projection screen 2.13 m (84") 4:3 based on the first three specs of the first five spec groups.

Da-Lite ProScreen 138x180 Matte White S. Diagonal: 2.13 m (84"), Viewable screen width (W): 168 cm, Viewable screen height (H): 126 cm, Native aspect ratio: 4:3, Screen surface: Matte White, Format: Video

Performance
Diagonal (metric)
213 cm
Overall screen size (Height x Width)
138 x 180 cm
Screen surface
Matte White
Format
Video
Diagonal *
2.13 m (84")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
126 cm
Viewable screen width (W) *
168 cm
Weight & dimensions
Weight
11 kg
Case L1
191.4 cm
Case L3
182 cm
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)