X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProScreen 153x200 Matte White S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10200008 show
Show alternative article codes used in the online market place
Category :
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Projecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Nov 2016 11:26:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 31951
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Projecta ProScreen 153x200 Matte White S:
The short editorial description of Projecta ProScreen 153x200 Matte White S
ProScreen 153x200 Matte White S

Marketing text Projecta ProScreen 153x200 Matte White S

:
The official marketing text of Projecta ProScreen 153x200 Matte White S as supplied by the manufacturer
Professional manual projection screen, available with various aspect ratios and screen fabrics.

- The spring mechanism allows the projection screen surface to be extended and retracted quickly and smoothly.
- The screen locks into place at 20 cm intervals for flexible height adjustment.
- Easy to mount on a wall or ceiling thanks to the Easy Install system.
- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.
Short summary description Projecta ProScreen 153x200 Matte White S:
This short summary of the Projecta ProScreen 153x200 Matte White S data-sheet is auto-generated and uses the product title and the first six key specs.
Projecta ProScreen 153x200 Matte White S
Long summary description Projecta ProScreen 153x200 Matte White S:
This is an auto-generated long summary of Projecta ProScreen 153x200 Matte White S based on the first three specs of the first five spec groups.
Projecta ProScreen 153x200 Matte White S. Weight: 13 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Diagonal*
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
254 cm (100")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H)*
The distance from top to bottom (vertical) of the part of the screen which shows the image.
1.43 m
Viewable screen width (W)*
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
1.9 m
Overall screen size (Height x Width)
The total size of the screen.
153 x 200 cm
Technical details
Diagonal
254 cm
Case L3
2.04 m
Format
The format is determined by shape, size, presentation and medium.
Video
Case L1
2.13 m
Screen surface
Matte White
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg