X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinelpro RF Electrol 123x160 Matte White M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101009
Category :
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Projecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:31:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11827
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 5 years
Long product name Projecta Cinelpro RF Electrol 123x160 Matte White M:
The short editorial description of Projecta Cinelpro RF Electrol 123x160 Matte White M
Cinelpro RF Electrol 123x160 Matte White M

Marketing text Projecta Cinelpro RF Electrol 123x160 Matte White M

:
The official marketing text of Projecta Cinelpro RF Electrol 123x160 Matte White M as supplied by the manufacturer
The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.
Short summary description Projecta Cinelpro RF Electrol 123x160 Matte White M:
This short summary of the Projecta Cinelpro RF Electrol 123x160 Matte White M data-sheet is auto-generated and uses the product title and the first six key specs.
Projecta Cinelpro RF Electrol 123x160 Matte White M, Black
Long summary description Projecta Cinelpro RF Electrol 123x160 Matte White M:
This is an auto-generated long summary of Projecta Cinelpro RF Electrol 123x160 Matte White M based on the first three specs of the first five spec groups.
Projecta Cinelpro RF Electrol 123x160 Matte White M. Case colour: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Diagonal*
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
182.9 cm (72")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H)*
The distance from top to bottom (vertical) of the part of the screen which shows the image.
1.1 m
Viewable screen width (W)*
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
1.46 m
Overall screen size (Height x Width)
The total size of the screen.
123 x 160 cm
Technical details
Diagonal
183 cm
Case L3
1.62 m
Case L1
1.72 m
Case L2
729 - 1529
Colour
Case colour
The colour of the protective shell or bag.
Black