location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pro-Ject Debut III Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pro-Ject Check ‘Pro-Ject’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Debut III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3081117020
Category:
Devices used to play records (vinyls) of music or speech recordings.
Audio Turntables Check ‘Pro-Ject’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pro-Ject: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Pro-Ject Debut III Silver :
The long product name of Pro-Ject Debut III Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Debut III, Ortofon OM 5E, 33/45 rpm, 10 - 30mN, -65dB, 1,3kg/280mm, 2W, 5500 g, Silver
More>>>
Short summary description Pro-Ject Debut III Silver:
This short summary of the Pro-Ject Debut III Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pro-Ject Debut III, Silver, -65 dB, 2 W, 100 - 110 V, 50 - 60 Hz, 5.5 kg

Long summary description Pro-Ject Debut III Silver:
This is an auto-generated long summary of Pro-Ject Debut III Silver based on the first three specs of the first five spec groups.

Pro-Ject Debut III. Product colour: Silver, Signal-to-Noise Ratio (SNR): -65 dB. Power consumption (typical): 2 W, AC adapter input voltage: 100 - 110 V, AC adapter frequency: 50 - 60 Hz. Weight: 5.5 kg, Product dimensions (WxHxD): 415 x 118 x 320 mm, Product dimensions when open (WxDxH): 415 x 405 x 365 mm