Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticFilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200i Ai
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0227UK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0783064365338
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9751
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 08 Oct 2017 14:42:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black :
The short editorial description of Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black

Optic Film 8200i AI, CCD, LED, 7200 dpi, 48-bit input, 24-bit output, IntelliScan, QuickScan, USB 2.0
More>>>

Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black:
The official marketing text of Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black as supplied by the manufacturer
Plustek OpticFilm high resolution film and slide scanners are used by professional photographers, amateur photographers, graphic designers, photo labs and schools worldwide.

Plustek OpticFilm 8200i Ai is a powerful scanner with 7200 dpi resolution. Its sharp optical system produces excellent detail in shadow areas and remarkable tonal range. A built-in infrared channel helps users remove dust and scratches on the original negatives and slides without additional post-processing. With the included IT 8 calibration slide, this powerful scanner consistently delivers accurate colors and detail.

The well-designed hardware features of the OpticFilm 8200i Ai combine perfectly with the professional scanner software SilverFast from LaserSoft Imaging. SilverFast Multi-Exposure® increases dynamic range, reduces noise and increases picture details. SilverFast iSRD® for dust and scratch removal can save images from dust and scratches and optimize images. SilverFast Auto IT8 Calibration® color calibrates the scanner device in just 2 minutes.

The Plustek OpticFilm 8200i Ai scanner is bundled with the newest version of LaserSoft Imaging’s acclaimed scanner software - SilverFast 8. The WorkflowPilot® guides users through all scanning and processing steps. SilverFast 8’s new graphical user interface reduces the learning curve, and the preview mode allows users to immediately see the results of any adjustments made, even the results of complex functions. SilverFast 8 supports Multi-Tasking and the latest 64-bit hardware and is extremely fast and efficient.

The Plustek OpticFilm 8200i Ai gets professional quality results from any photographic original. It is used by professional photographers, amateur photographers, graphic designers, image enthusiasts, and those who highly demand image quality on photo enlargements.
Short summary description Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black:
This short summary of the Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.
Plustek OpticFilm 8200i Ai, 36.8 x 25.4 mm, 7200 x 7200 DPI, 48 bit, 24 bit, 36 sec/page, 113 sec/page
Long summary description Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black :

Plustek 8200i Ai, OpticFilm. Maximum scan size: 36.8 x 25.4 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Colour of product: Black. Sensor type: CCD, Light source: LED, Scan file formats: JPG,PDF,TIFF. Scanning media types supported: Plain paper, Plastic Card, Thin paper, Transparencies. Standard interfaces: USB 2.0

This is an auto-generated long summary of Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200DPI Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Scanning
Maximum scan size *
36.8 x 25.4 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
7200 x 7200 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Film scanning *
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
Yes
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Output colour depth
24 bit
Optical density (Dmax)
3.6
Flatbed scan speed (b/w, A4)
36 sec/page
Flatbed scan speed (b/w, A3)
113 sec/page
Design
Scanner type *
Indicates the type of scanner this product is.
Film/slide scanner
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Light source
LED
Scan file formats
JPG,PDF,TIFF
Button functions
Scan
Scan drivers
TWAIN,WIA
Paper handling
Scanning media types supported
Plain paper, Plastic Card, Thin paper, Transparencies
Letter
Yes
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power supply type *
The type of power supply which this product uses.
DC
Input voltage
The voltage (V) which is required to power the product.
15
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
10000 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
2048 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
2 GHz Processor or faster
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Width
The measurement or extent of something from side to side.
120 mm
Depth
The distance from the front to the back of something.
272 mm
Height
The measurement of the product from head to foot or from base to top.
119 mm
Packaging content
Drivers included
Yes
Brand Image Product code Product Stock Price from
Plustek ePhoto Z300 Photo scanner 600 x 600DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600DPI A4 Blue
(show image)
0271 Z300 EUR 138,12
(excl. VAT)
EUR 165,75 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 1 distributor(s)