Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticPro A320 Flatbed scanner A3

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0147UK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0777787454202
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6509
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 05 Oct 2017 13:35:58
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (1,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Plustek OpticPro A320 Flatbed scanner A3 :
The short editorial description of Plustek OpticPro A320 Flatbed scanner A3

A3, CCD, 1600 dpi, 48-bit, USB 2.0, 7.5 Kg
More>>>

Plustek OpticPro A320 Flatbed scanner A3:
The official marketing text of Plustek OpticPro A320 Flatbed scanner A3 as supplied by the manufacturer
Plustek OpticPro A320 takes is a large format scanner that can scan a 12” x 17” (304.8 mm x 431.8 mm) size document with resolution as high as 1600 dpi in just 8.5 seconds. It is ideal for graphic designers, publishing companies, libraries, schools, small office/home office (SOHO) users and anyone that needs to scan A3 sized graphics and documents.

Large Format Scanning
Large format scanning of A3 size document (304.8 x 431.8 mm / 12” x 17”)

Fast scanning speed
Fast scanning speed of 8.5 seconds for an A3 size color document at 300 dpi

One-touch buttons
Seven one-touch buttons for performing pre-set functions enable the user to quickly: scan, file, copy, OCR, create PDFs and email.

User friendly bundled software
Bundled with simple-to-use image processing and document management tools, fast and secure PDF conversion, image organizer with thumbnail viewer, and accurate OCR software.
Short summary description Plustek OpticPro A320 Flatbed scanner A3:
This short summary of the Plustek OpticPro A320 Flatbed scanner A3 data-sheet is auto-generated and uses the product title and the first six key specs.
Plustek OpticPro A320, 304.8 x 431.8 mm, 48 bit, 24 bit, 8 bit, 1 bit, 8.5 sec/page
Long summary description Plustek OpticPro A320 Flatbed scanner A3 :

Plustek A320, OpticPro. Maximum scan size: 304.8 x 431.8 mm, Input colour depth: 48 bit, Output colour depth: 24 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Scan to: E-mail, File, OCR, TWAIN, USB. Maximum ISO A-series paper size: A3. Standard interfaces: USB 2.0

This is an auto-generated long summary of Plustek OpticPro A320 Flatbed scanner A3 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Scanning
Maximum scan size *
304.8 x 431.8 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Film scanning *
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
No
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Output colour depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
Flatbed scan speed (b/w, A3)
8.5 sec/page
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Daily duty cycle (max) *
The maximum percentage of time a machine or piece of equipment can be in operation for in one day in relation to the time it must remain out of operation. For instance, a max daily duty cycle of 30 percent means it will operate for a maximum 30 percent of the day and then not be used for the other 70 percent of the day.
2500 pages
Scan to
E-mail, File, OCR, TWAIN, USB
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A3
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
4 W
Input voltage
The voltage (V) which is required to power the product.
24
Current
1.67 A
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
800 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium IV 2.0 GHz
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.10 Yosemite,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Width
The measurement or extent of something from side to side.
623 mm
Depth
The distance from the front to the back of something.
400 mm
Height
The measurement of the product from head to foot or from base to top.
133 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 3 expert reviews for Plustek OpticPro A320 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-09-21
Plustek may struggle to find a clear market with the A320, which is a bit of a mixed bag in terms of its performance and appeal in most of the key areas. There's no doubt that this large-scale OpticPro can certainly do a job, but only if the speed and...
0%
Brand Image Product code Product Stock Price from
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200DPI A3 Silver, White
(show image)
0254 1180 EUR 184,57
(excl. VAT)
EUR 230,71 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 1 distributor(s)