X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLEXWRITER 40X12X40A SCSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-W4012TS
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8277
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 2 years warranty
Long product name Plextor PLEXWRITER 40X12X40A SCSI:
The short editorial description of Plextor PLEXWRITER 40X12X40A SCSI
Plextor PlexWriter PX-W4012TS - Removable disk drive - CD-RW / 40x (write) / 12x (rewrite) - 40x (read) - internal - 5.25" - SCSI

Marketing text Plextor PLEXWRITER 40X12X40A SCSI

:
The official marketing text of Plextor PLEXWRITER 40X12X40A SCSI as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders, CD-ReWriters and CD media is expanding its range with the PlexWriter 40/12/40S, which writes CDs at 40-speed, rewrites at 12-speed and reads at 40-speed. The PlexWriter 40/12/40S is the ideal instrument for both professional and private users who want to copy CDs, archive large files, or create multimedia productions. The PlexWriter 40/12/40S comes in internal version with a Tray load mechanism. The Retail package (only available as for the white version) contains: PlexWriter 40/12/40S, 1 blank CD-R disk, 1 blank CD-R/W disk, CD-Recording software Nero + InCD (OEM version), Plextor Utility software (PlexTools), manual in 16 languages, mounting screws, audio cable. The Bulk package contains: PlexWriter 40/12/40S, manual in 16 languages, Plextor Utility software (PlexTools), audio cable. With the PlexWriter 40/12/40S, the user has a perfect all-in-one product for backup, duplication and all multimedia applications. CDs can be written, rewritten and read on a single unit, and at the highest possible speed.
Short summary description Plextor PLEXWRITER 40X12X40A SCSI:
This short summary of the Plextor PLEXWRITER 40X12X40A SCSI data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor PLEXWRITER 40X12X40A SCSI, SCSI, 146 x 202 x 413 mm
Long summary description Plextor PLEXWRITER 40X12X40A SCSI:
This is an auto-generated long summary of Plextor PLEXWRITER 40X12X40A SCSI based on the first three specs of the first five spec groups.
Plextor PLEXWRITER 40X12X40A SCSI. Interface: SCSI, Drive device, buffer size: 4 MB. CD write speed: 40x, CD rewrite speed: 12x. CD read speed: 40x. Access time: 120 ms. Dimensions (WxDxH): 146 x 202 x 413 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
4 MB
Writing speed
CD write speed*
40x
Writing speed
CD rewrite speed
12x
Reading speed
CD read speed *
40x
Access time
Access time
120 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 202 x 413 mm