Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLEXWRITER 8X8X24 USB 2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-S88TU
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8169
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive :
The short editorial description of Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive

CD-RW 8x8x24 USB 2.0 extern Retail
More>>>

Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive:
The official marketing text of Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders and CD-ReWriters is expanding its range with the PlexWriter S88TU, one of the fastest portable CD-ReWriters on market today. It has stylish silver and blue casing. The PlexWriter S88TU is the ideal instrument for both professional and private users who want to copy CDs, archive large files, or create multimedia productions. With the PlexWriter S88TU, the user has a perfect all-in-one product for backup, duplication and all multimedia applications. CDs can be written, rewritten and read on a single unit, and at the highest possible speed.
Short summary description Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive:
This short summary of the Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor PLEXWRITER 8X8X24 USB 2.0, USB 2.0, 2 MB, 8x, 8x, 24x, 140 ms
Long summary description Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive :

Plextor PLEXWRITER 8X8X24 USB 2.0. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 8x, CD rewrite speed: 8x. CD read speed: 24x. Access time: 140 ms. Dimensions (WxDxH): 141 x 22 x 171 mm, Total storage capacity: 0.65 GB

This is an auto-generated long summary of Plextor PLEXWRITER 8X8X24 USB 2.0 optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
8x
CD rewrite speed
8x
Reading speed
CD read speed *
24x
Access time
Access time
140 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 22 x 171 mm
Total storage capacity
The total amount of data that can be stored on the device.
0.65 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 1 expert review for Plextor PLEXWRITER 8X8X24 USB 2.0 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%