Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 10xRW24xW24xR USB2 ext Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-S2410TU
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8502
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 04 Apr 2017 16:11:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive :
The short editorial description of Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive

CD-RW 24x10x24x ext USB2 Retail Nero Brenner SW
More>>>

Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive:
The official marketing text of Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders, CD-ReWriters and CD media is expanding its range with the PlexWriter S2410TU, one of the fastest portable CD-ReWriters on market today, which writes CDs at 24-speed, rewrites at 10-speed and reads at 24-speed. It has stylish silver and black casing and measures only 141 x 22 x 171 mm (W x H x D) The PlexWriter S2410TU is the ideal instrument for both professional and private users who want to copy CDs, archive large files, or create multimedia productions. The firmware is stored in FlashROM which makes it possible to quickly and easily upgrade to the latest version. CD TEXT is also completely supported. With the PlexWriter S2410TU, the user has a perfect all-in-one product for backup, duplication and all multimedia applications. CDs can be written, rewritten and read on a single unit, and at the highest possible speed.
Short summary description Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive:
This short summary of the Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor CD-RW 10xRW24xW24xR USB2 ext Retail, USB 2.0, 2 MB, 24x, 10x, 24x, 125 ms
Long summary description Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive :

Plextor CD-RW 10xRW24xW24xR USB2 ext Retail. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 125 ms. Dimensions (WxDxH): 141 x 22 x 171 mm

This is an auto-generated long summary of Plextor CD-RW 10xRW24xW24xR USB2 ext Retail Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
24x
Writing speed
CD rewrite speed
10x
Reading speed
CD read speed *
24x
Access time
Access time
125 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 22 x 171 mm