X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Flash Memory Drive 128 Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-F128-2/T3
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jan 2014 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5869
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2 year Fast Warranty Service (in EU, Norway and Switzerland: Collect & Return); 1 year in other countries.
Long product name Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card:
The short editorial description of Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card
128 Mb USB 2.0 Flash Memory Drive

Marketing text Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card

:
The official marketing text of Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card as supplied by the manufacturer
PC (Windows), Macintosh and Linux compatible
Interface: USB 2.0 (also supports USB 1.1)
Characteristics:

Plug & Play
No external power source needed (bus powered)
Write-protection
Durable storage
Shock-resistant
Short summary description Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card:
This short summary of the Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor USB 2.0 Flash Memory Drive 128 Mb, USB 2.0, USB
Long summary description Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card:
This is an auto-generated long summary of Plextor USB 2.0 Flash Memory Drive 128 Mb 0.125GB memory card based on the first three specs of the first five spec groups.
Plextor USB 2.0 Flash Memory Drive 128 Mb. Capacity: 0.125 GB. Weight: 30 g. Interface type: USB 2.0, USB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Other features
Interface type
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
USB 2.0, USB
Special features
Plug & Play
No external power source needed (bus powered)
Write-protection
Durable storage
Shock-resistant