X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX-716A DVD±R/RW CD-R/RW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-716A/T3BP
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:22:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6948
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: One-year full warranty (parts and labor)
Long product name Plextor PX-716A DVD±R/RW CD-R/RW:
The short editorial description of Plextor PX-716A DVD±R/RW CD-R/RW
PX-716A DVD±R/RW CD-R/RW internal E-IDE (ATAPI)

Marketing text Plextor PX-716A DVD±R/RW CD-R/RW

:
The official marketing text of Plextor PX-716A DVD±R/RW CD-R/RW as supplied by the manufacturer
The PX-716A DVD±R/RW CD-R/RW internal E-IDE (ATAPI) drive from Plextor® offer all the advantages or our legendary CD-RW drives. Along with double layer and dual format capabilities, the PX-716A is also supported by Intelligent Recording technology to enhance your recording activities.

The drive achives blazing fast 16X CAV performance on recommended 8X DVD+R media, and burns a 4.7GB DVD in less than six minutes, the drive also supports dual-layer DVD media, enabling users to burn up to four hours of high-quality.

Plextor Software Bundle for Windows:

PlexTools® Professional software allows you to control powerful functions with an easy-to-use interface and includes Plextor premium features for SilentMode, GigaRec, VariRec, Q-Check and SecureRecording.
Roxio® Easy Media Creator™ 7 is an award winning software suite which combines full-featured photo, video, music, burning, and authoring applications for the PC.
Dantz Retrospect® (30-day trial version) helps you back up important data against loss due to viruses, newly installed software, user error and damaged hardware.
Double layer allows you to record up to 4 hours of high-quality MPEG-2/DVD video on a 8.5 GB disc

Intelligent Recording Technology supported for recording at high-quality and optimum speed

AUTOSTRATEGY®. Writing technology for unknown media with uneven quality.

Intelligent Tilt™ Precise laser control via liquid crystal and three-dimensional tilt adjustment for uneven disc surfaces.

PoweRec® technology is a sophisticated write strategy providing superior quality recording at maximum speed for your chosen media
Buffer Underrun Proof Technology prevents buffer underrun errors
Buffer Memory - 8MB
Achieves 16x write performance with recommended 8x DVD±R media
Support DVD+RW background format
Support DVD±VR format for direct disc recording
Horizontal or vertical mounting orientation
Replaceable black front bezel included
OS Support - Windows® 98SE/Me/2000/XP™
Short summary description Plextor PX-716A DVD±R/RW CD-R/RW:
This short summary of the Plextor PX-716A DVD±R/RW CD-R/RW data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor PX-716A DVD±R/RW CD-R/RW, DC +5V DC +12V, Monitor Display Resoution 1024 X 768 at 16-bit color, 170 x 146 x 41 mm, Pentium 4 1.4GHZ, PlexTools Professional software Roxio Easy Media Creator 7 Dantz Retrospect (30-day trial version), Windows 98SE/Me/2000/XP
Long summary description Plextor PX-716A DVD±R/RW CD-R/RW:
This is an auto-generated long summary of Plextor PX-716A DVD±R/RW CD-R/RW based on the first three specs of the first five spec groups.
Plextor PX-716A DVD±R/RW CD-R/RW. Drive device, buffer size: 8 MB. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. DVD drive average random access time: 150 ms. Weight: 1 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Writing speed
CD write speed*
48x
CD rewrite speed
24x
DVD write speed
8x
DVD rewrite speed
4x
Reading speed
CD read speed*
48x
DVD read speed
16x
Access time
DVD drive average random access time
150 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PlexTools Professional software
Roxio Easy Media Creator 7
Dantz Retrospect (30-day trial version)
Other features
Power requirements
DC +5V DC +12V
Minimum system requirements
Monitor Display Resoution 1024 X 768 at 16-bit color
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
170 x 146 x 41 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4 1.4GHZ
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Technical features
Double layer 8.5 GB disc
16x write performance with recommended 8x DVD±R
Support DVD±VR format
Horizontal or vertical mounting orientation
Intelligent Recording Technology
AUTOSTRATEGY.
Intelligent Tilt Precise laser control PoweRec technology
Buffer Underrun Proof Technology