X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x16 USB2.0+FWire ext Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-708UF2/T3
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:23:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6336
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 year
(only valid in Europe, Middle-East and Africa).
Service On-Site Collect&Return Service
(EU-Countries + Norway and Switzerland)
Long product name Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail:
The short editorial description of Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail
DVD+ -R Rw Recorder PX-708UF2 T3 8x write 4x rewrite 16x read USB2.0+FWire external Retail

Marketing text Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail

:
The official marketing text of Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders and CD-ReWriters is expanding its range with its new Dual Format drive: PX-708UF2, which writes DVD's at 8-speed, rewrites at 4-speed using the DVD plus format. With the DVD minus format, this drive writes at 8x and rewrites at 4x.
The PX-708UF2 reads DVD-ROMs at 16x.

The PX-708UF2 comes in external version with a Tray load mechanism.
The Retail package includes: PX-708UF2 (DVD Recorder), USB cable, IEEE (FireWire) cable, power cable, adapter, Plextor CD/DVD Utility Software (PlexTools Professional), Nero 6 and InCD recording software, Pinnacle Studio 9 software, PowerDVD software, 16-language manual.

The PX-708UF2 is supported by a unique two-year On-Site Collect & Return guarantee by Plextor, by which any inconveniences resulting from a defect are reduced to a minimum. The firmware is stored in FlashROM which makes it possible to quickly and easily upgrade to the latest version. CD TEXT is also completely supported.

With the PX-708UF2, the user has a perfect all-in-one product for creating own home videos, back-ups, composition of photograph collections, saving music...
Short summary description Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail:
This short summary of the Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail, DC +12V ±10%, Pentium III 700Mhz or higher 128MB Memory 800MB-1GB of free disk space , 265 x 184 x 52 mm, Windows 98 SE, Windows Me, Windows 2000, Windows XP
Long summary description Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail:
This is an auto-generated long summary of Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail based on the first three specs of the first five spec groups.
Plextor DVD+ -RW 8x4x16 USB2.0+FWire ext Retail. Drive device, buffer size: 8 MB, Burst transfer rate: 480 MB/s. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. Access time: 150 ms. Weight: 1.7 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Burst transfer rate
480 MB/s
Writing speed
CD write speed*
48x
CD rewrite speed
24x
DVD write speed
8x
DVD rewrite speed
4x
Reading speed
CD read speed*
48x
Reading speed
DVD read speed
16x
Access time
Access time
150 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Other features
Power requirements
DC +12V ±10%
Minimum system requirements
Pentium III 700Mhz or higher
128MB Memory
800MB-1GB of free disk space
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
265 x 184 x 52 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE, Windows Me, Windows 2000, Windows XP