X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52x CD-ROM Drive black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-54TA/T3BPB
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Feb 2013 13:54:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4987
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Plextor 52x CD-ROM Drive black:
The short editorial description of Plextor 52x CD-ROM Drive black
52x CD-ROM Drive black

Marketing text Plextor 52x CD-ROM Drive black

:
The official marketing text of Plextor 52x CD-ROM Drive black as supplied by the manufacturer
Plextor PX-54TA is a 54x CD-ROM Drive with easy Plug & Play function and an ability of 54x reading
Short summary description Plextor 52x CD-ROM Drive black:
This short summary of the Plextor 52x CD-ROM Drive black data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor 52x CD-ROM Drive black, IDE/ATA, 148 x 193 x 42 mm
Long summary description Plextor 52x CD-ROM Drive black:
This is an auto-generated long summary of Plextor 52x CD-ROM Drive black based on the first three specs of the first five spec groups.
Plextor 52x CD-ROM Drive black. Interface: IDE/ATA, Drive device, buffer size: 0.125 MB. CD read speed: 54x. Access time: 95 ms. Weight: 800 g. Dimensions (WxDxH): 148 x 193 x 42 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Reading speed
CD read speed*
54x
Access time
Access time
95 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 193 x 42 mm
Number of discs
The amount of discs contained in the device.
1